Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10VDK3 |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Current Rating | 10A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | Wire Lead |
Ground Choke Option | No |
Input Type | Wire Lead |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
10Vdk3=F7613 |Amp Te Connectivity 6609034-8 | Newark Electronics |
Filter, 10VDK3=F7613 | TE Connectivity 6609034-8 | RS Americas |
Special Order: 10VDK3=F7613 Single Phase Filters & Corcom Dk Series | Part Number: 6609034-8 | Internal Number: 6609034-8 | Alias Number: 10VDK3 | TE Connectivity | TE Store |
Power Line Filters 10A WIRE - WIRE LEAD FLANGE MOUNT | Sager |
Status: | Unknown |
---|---|
Series: | DK Series |
RoHS: | Unknown |
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Wire Leaded |
Inductance Min | 495µH |
Capacitance | 1.08µF |
Leakage Current Max | 700µA |
Product Range | DK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6609034-8?
Additional datasheets, footprints and schematics for 6609034-8 are listed on our Part Details page. You can also find images and similar parts to 6609034-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609034-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609034-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609034-8 fall under?
The 6609034-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609034-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609034-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609034-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609034-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Sager have stock available or on a lead time for 6609034-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609034-8 often in real-time on the comparison pages.
What if I can't find stock of 6609034-8?
You can fill out our help required form which you can use to request a quote for 6609034-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.