Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10EDK3 |
Prices starting from US$20.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.21
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$27.96
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$25.81
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$24.60
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.49
|
5
in stock
|
Buy Now | |
RS Americas
from US$22.24
|
-
|
Buy Now | |
Farnell
from US$25.48
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .22mA |
Leakage Current (Max) (250VAC, 50Hz) | .38mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
10Edk3=F7614 S0 |Amp Te Connectivity 6609033-8 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity Power Line Filters EMI/RFI Filters and | Distrelec |
Filter: anti-interference | Transfer Multisort Elektronik |
Filter, 10EDK3=F7614 S0 | TE Connectivity 6609033-8 | RS Americas |
Power Line Filters 10A WIRE - WIRE LEAD FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609033-8?
Additional datasheets, footprints and schematics for 6609033-8 are listed on our Part Details page. You can also find images and similar parts to 6609033-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609033-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609033-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609033-8 fall under?
The 6609033-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609033-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609033-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609033-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609033-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 6609033-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609033-8 often in real-time on the comparison pages.
What if I can't find stock of 6609033-8?
You can fill out our help required form which you can use to request a quote for 6609033-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.