Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609021-3 |
Prices starting from US$8.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.97
|
115
in stock
|
Buy Now | |
Sager
from US$8.05
|
580
in stock
|
Buy Now | |
Heilind Electronics
from US$15.12
|
114
in stock
|
Buy Now | |
Avnet America
from US$8.92
|
108
in stock
|
Buy Now | |
Rapid Electronics
from US$14.89
|
56
in stock
|
Buy Now | |
Distrelec
from US$12.33
|
56
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.12
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 2A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 2A 1/4 FASTON FLANGE MOUNT | Sager |
Power Line Filter 2A 250V 1 phase B seri | RS |
6609021-3 2VB1=F7122 S0 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 2A 250VAC Quick Connect Flange Mount | Avnet America |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
Where can I find additional details, specifications and documents for a 6609021-3?
Additional datasheets, footprints and schematics for 6609021-3 are listed on our Part Details page. You can also find images and similar parts to 6609021-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609021-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609021-3 fall under?
The 6609021-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609021-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609021-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609021-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609021-3 have stock available?
Authorised distributors including Sager, RS, Heilind Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 6609021-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609021-3 often in real-time on the comparison pages.
What if I can't find stock of 6609021-3?
You can fill out our help required form which you can use to request a quote for 6609021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.