Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609020-5 |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.82
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$21.31
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$21.34
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.18
|
4
in stock
|
Buy Now | |
Avnet America
from US$20.21
|
-
|
Buy Now | |
Boersig
from US$12.58
|
-
|
Buy Now | |
Sager
from US$10.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
---|---|
Current Rating | 3A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 6609020-5 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 3EB1 F7102 S0 Power Line Filters EMI/RFI | Distrelec |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
3EB1=F7102 S0 | Boersig |
Power Line Filters 3A 1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609020-5?
Additional datasheets, footprints and schematics for 6609020-5 are listed on our Part Details page. You can also find images and similar parts to 6609020-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609020-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609020-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609020-5 fall under?
The 6609020-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609020-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609020-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609020-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609020-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 6609020-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609020-5 often in real-time on the comparison pages.
What if I can't find stock of 6609020-5?
You can fill out our help required form which you can use to request a quote for 6609020-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.