Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609018-8 |
Prices starting from US$12.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.62
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$15.52
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
53
in stock
|
Buy Now | |
Distrelec
from US$22.57
|
53
in stock
|
Buy Now | |
Avnet America
from US$13.61
|
-
|
Buy Now | |
Sager
from US$12.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 10A |
Voltage (Max) | 250VAC |
Mount Angle | Right Angle |
Mount Style | Flanged |
Ground Option | None |
Type of Connector | IEC 60320-1 C-13 |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | No |
Output Type | Wire Lead |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 10A Iec Wire Lead Rht Ang |Amp Te Connectivity 6609018-8 | Newark Electronics |
AC Power Entry Modules 10A IEC WIRE LEAD RHT ANG | Rapid Electronics |
TE Connectivity - AMP Power Connector 10A 125/250VAC Female | Distrelec |
EMI/RFI FILTERS AND ACCESSORIES | Avnet America |
AC Power Entry Modules 10A IEC WIRE LEAD RHT ANG FLNG MNT | Sager |
Where can I find additional details, specifications and documents for a 6609018-8?
Additional datasheets, footprints and schematics for 6609018-8 are listed on our Part Details page. You can also find images and similar parts to 6609018-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609018-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609018-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609018-8 fall under?
The 6609018-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609018-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609018-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609018-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609018-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6609018-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609018-8 often in real-time on the comparison pages.
What if I can't find stock of 6609018-8?
You can fill out our help required form which you can use to request a quote for 6609018-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.