Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609017-9 |
Prices starting from US$15.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.35
|
5
in stock
|
Buy Now | |
Avnet America
from US$15.94
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$29.65
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$27.94
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$27.40
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$21.11
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.11
|
1
in stock
|
Buy Now | |
Future Electronics
from US$17.98
|
-
|
Buy Now | |
Boersig
from US$19.59
|
-
|
Buy Now | |
Sager
from US$15.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Filter Type | Power Line |
Ground Option | None |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Panel Mount | Avnet America |
Ac Power Entry Modules 6A Faston Connect Flange |Amp Te Connectivity 6609017-9 | Newark Electronics |
AC Power Entry Modules 6A FASTON CONNECT FLANGE | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector 6A 120/250VAC Male | Distrelec |
6609017-9 6EC1=F7284 S0 | Heilind Electronics |
Corcom- 6 Amp 250 VAC Flanged Mount Style Power Line Filter-6EC1 | Future Electronics |
6EC1=F7284 S0 | Boersig |
AC Power Entry Modules 6A FASTON CONNECT FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609017-9?
Additional datasheets, footprints and schematics for 6609017-9 are listed on our Part Details page. You can also find images and similar parts to 6609017-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609017-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609017-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609017-9 fall under?
The 6609017-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609017-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609017-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609017-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609017-9 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609017-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609017-9 often in real-time on the comparison pages.
What if I can't find stock of 6609017-9?
You can fill out our help required form which you can use to request a quote for 6609017-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.