Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609017-4 |
Prices starting from US$15.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.03
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$18.19
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
77
in stock
|
Buy Now | |
Distrelec
from US$17.15
|
77
in stock
|
Buy Now | |
Future Electronics
from US$18.09
|
-
|
Buy Now | |
Avnet America
from US$15.94
|
-
|
Buy Now | |
Sager
from US$15.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 1A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Filter Type | Power Line |
Ground Option | None |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Input Type | IEC |
Filtered | Yes |
Output Type | Wire Lead |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 1A Wire Leads Flange Mount |Corcom Te Connectivity 6609017-4 | Newark Electronics |
AC Power Entry Modules 1A WIRE LEADS FLANGE MOUNT | Rapid Electronics |
TE Connectivity 1EC8 F7562 S0 Mains Power Connector 115/ | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
EC Series 1 A 250 VAC Flanged Power Line Filter | Future Electronics |
Where can I find additional details, specifications and documents for a 6609017-4?
Additional datasheets, footprints and schematics for 6609017-4 are listed on our Part Details page. You can also find images and similar parts to 6609017-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609017-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609017-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609017-4 fall under?
The 6609017-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609017-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609017-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609017-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609017-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609017-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609017-4 often in real-time on the comparison pages.
What if I can't find stock of 6609017-4?
You can fill out our help required form which you can use to request a quote for 6609017-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.