Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609016-5 |
Prices starting from US$12.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.25
|
118
in stock
|
Buy Now | |
element14
from US$14.74
|
118
in stock
|
Buy Now | |
Farnell
from US$17.70
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$13.98
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
69
in stock
|
Buy Now | |
Distrelec
from US$12.41
|
69
in stock
|
Buy Now | |
Heilind Electronics
from US$16.27
|
39
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.27
|
13
in stock
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Avnet America
from US$12.28
|
-
|
Buy Now | |
Sager
from US$12.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 3A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Type of Connector | IEC 60320-1 C-13 |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Rfi Power Line Filter, 3A, 380Ua | Newark Electronics |
RFI POWER LINE FILTER, 3A, 380UA | element14 |
AC Power Entry Modules 3A FASTON CONNECT FLANGE | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector 3A 120/250VAC Male | Distrelec |
6609016-5 3ED1=F7072 S0 | Heilind Electronics |
Power Entry Mod 3A ED Series Panel Flang | RS |
EMI/RFI ED Series Power Line Flanged Mount Style Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Panel Mount | Avnet America |
AC Power Entry Modules 3A FASTON CONNECT FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609016-5?
Additional datasheets, footprints and schematics for 6609016-5 are listed on our Part Details page. You can also find images and similar parts to 6609016-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609016-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609016-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609016-5 fall under?
The 6609016-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609016-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609016-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609016-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609016-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6609016-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609016-5 often in real-time on the comparison pages.
What if I can't find stock of 6609016-5?
You can fill out our help required form which you can use to request a quote for 6609016-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.