Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3EF1F |
Prices starting from US$8.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.44
|
No stock
|
Buy Now | |
Future Electronics
from US$8.36
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$17.24
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$17.22
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
106
in stock
|
Buy Now | |
Distrelec
from US$14.33
|
106
in stock
|
Buy Now | |
TE Store
from US$24.85
|
40
in stock
|
Buy Now | |
Avnet America
from US$12.12
|
-
|
Buy Now | |
RS Americas
from US$17.72
|
-
|
Buy Now | |
Sager
from US$9.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 210µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 360µA |
Mount Angle | Right Angle |
Mount Style | Flanged |
Input Type | IEC |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
3 A 250 VAC 50/60 Hz Quick Connect Flange Mount Power Line Filter | Future Electronics |
Ac Power Entry Modules 3A Iec-1/4 Faston Flange |Amp Te Connectivity 6609015-3 | Newark Electronics |
AC Power Entry Modules 3A IEC-1/4 FASTON FLANGE | Rapid Electronics |
TE Connectivity 3EF1F F7323 S0 Mains Power Connector 115 | Distrelec |
3EF1F=F7323 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 210 µA Leakage Current (Max) (250VAC, 50Hz): 360 µA Current Rating: 3 A Power Line Right Angle 210 µA 360 µA | Iec Filtered Inlets & Corcom Ef Series | Part Number: 6609015-3 | Internal Number: 6609015-3 | Alias Number: 3EF1F | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 3EF1F=F7323 S0 | TE Connectivity 6609015-3 | RS Americas |
AC Power Entry Modules 3A IEC-1/4 FASTON FLANGE MOUNT | Sager |
3EF1F=F7323 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609015-3?
Additional datasheets, footprints and schematics for 6609015-3 are listed on our Part Details page. You can also find images and similar parts to 6609015-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609015-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609015-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609015-3 fall under?
The 6609015-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609015-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609015-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609015-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609015-3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609015-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609015-3 often in real-time on the comparison pages.
What if I can't find stock of 6609015-3?
You can fill out our help required form which you can use to request a quote for 6609015-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.