Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609012-3 |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.22
|
373
in stock
|
Buy Now | |
Sager
from US$9.30
|
448
in stock
|
Buy Now | |
Heilind Electronics
from US$13.00
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$16.26
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.00
|
28
in stock
|
Buy Now | |
Future Electronics
from US$10.21
|
16
in stock
|
Buy Now | |
Avnet America
from US$9.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Current Rating | 6A |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A 1/4 QUICK CONN | Sager |
Power Line Filter 6A 250V 1 phs General | RS |
6609012-3 6EH1=F7286 S0 | Heilind Electronics |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 6609012-3 | Newark Electronics |
6 A 250 VAC 50/60 Hz Quick Connect Flange Mount Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6609012-3?
Additional datasheets, footprints and schematics for 6609012-3 are listed on our Part Details page. You can also find images and similar parts to 6609012-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609012-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609012-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609012-3 fall under?
The 6609012-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609012-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609012-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609012-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609012-3 have stock available?
Authorised distributors including Sager, RS, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 6609012-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609012-3 often in real-time on the comparison pages.
What if I can't find stock of 6609012-3?
You can fill out our help required form which you can use to request a quote for 6609012-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.