Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609006-9 |
Prices starting from US$5.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.07
|
No stock
|
Buy Now | |
Conrad
from US$12.09
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$7.47
|
103
in stock
|
Buy Now | |
element14
from US$6.80
|
103
in stock
|
Buy Now | |
Avnet America
from US$5.72
|
-
|
Buy Now | |
Rapid Electronics
from US$12.19
|
-
|
Buy Now | |
Boersig
from US$6.72
|
-
|
Buy Now | |
Sager
from US$5.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
The latest generation of mains entry filters with higher damping characteristics with improved components. The Tyco Electronics mains filters stand apart with their improved HF-shielding, simple mounting and compact size. | Conrad |
Rfi Power Line Filter, 6A, 380Ua | Newark Electronics |
RFI POWER LINE FILTER, 6A, 380UA | element14 |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact ST 1 Port | Avnet America |
TE Connectivity Suppression filter EEJ1 series 6609006-9 2 x 465 mH 6 A | Rapid Electronics |
AC Power Entry Modules 6A IEC-1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609006-9?
Additional datasheets, footprints and schematics for 6609006-9 are listed on our Part Details page. You can also find images and similar parts to 6609006-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609006-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609006-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609006-9 fall under?
The 6609006-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609006-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609006-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609006-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609006-9 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Avnet America and Rapid Electronics have stock available or on a lead time for 6609006-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609006-9 often in real-time on the comparison pages.
What if I can't find stock of 6609006-9?
You can fill out our help required form which you can use to request a quote for 6609006-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.