Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609006-5 |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.27
|
No stock
|
Buy Now | |
Sager
from US$5.63
|
220
in stock
|
Buy Now | |
Conrad
from US$11.10
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$12.12
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$12.25
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
10
in stock
|
Buy Now | |
Distrelec
from US$8.62
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.52
|
-
|
Buy Now | |
Avnet America
from US$6.15
|
-
|
Buy Now | |
element14
from US$7.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 3A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 3A IEC-1/4 FASTON FLANGE MOUNT | Sager |
The latest generation of mains entry filters with higher damping characteristics with improved components. The Tyco Electronics mains filters stand apart with their improved HF-shielding, simple mounting and compact size. | Conrad |
Ac Power Entry Modules 3A Iec-1/4 Faston Flange Rohs Compliant: Yes |Corcom Te Connectivity 6609006-5 | Newark Electronics |
AC Power Entry Modules 3A IEC-1/4 FASTON FLANGE | Rapid Electronics |
TE Connectivity 3EEJ1 F8009 S0 Mains Power Connector 115 | Distrelec |
EEJ Series 3 A 250 VAC Flanged Power Line Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A/Contact ST 1 Port | Avnet America |
IEC POWER LINE FILTER, 3A, 250V, QC | element14 |
Where can I find additional details, specifications and documents for a 6609006-5?
Additional datasheets, footprints and schematics for 6609006-5 are listed on our Part Details page. You can also find images and similar parts to 6609006-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609006-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609006-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609006-5 fall under?
The 6609006-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609006-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609006-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609006-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609006-5 have stock available?
Authorised distributors including Sager, Conrad, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6609006-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609006-5 often in real-time on the comparison pages.
What if I can't find stock of 6609006-5?
You can fill out our help required form which you can use to request a quote for 6609006-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.