Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609006-6 |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 3A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
The latest generation of mains entry filters with higher damping characteristics with improved components. The Tyco Electronics mains filters stand apart with their improved HF-shielding, simple mounting and compact size. | Conrad |
EEJ Series 3 A 250 VAC Flange Mount EMI / RFI Power Line Inlet Filter | Future Electronics |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
AC Power Entry Modules 3A IEC-1/4 FASTON RHT ANG FLNG MNT | Sager |
Where can I find additional details, specifications and documents for a 6609006-6?
Additional datasheets, footprints and schematics for 6609006-6 are listed on our Part Details page. You can also find images and similar parts to 6609006-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609006-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609006-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609006-6 fall under?
The 6609006-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609006-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609006-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609006-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609006-6 have stock available?
Authorised distributors including Conrad, Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 6609006-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609006-6 often in real-time on the comparison pages.
What if I can't find stock of 6609006-6?
You can fill out our help required form which you can use to request a quote for 6609006-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.