Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609000-9 |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.32
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
10
in stock
|
Buy Now | |
Distrelec
from US$9.98
|
10
in stock
|
Buy Now | |
Avnet America
from US$10.25
|
-
|
Buy Now | |
Farnell
from US$10.20
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Right Angle |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Line |
Input Type | IEC |
Filtered | Yes |
Output Type | PCB Mount |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A PCB MOUNT | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector 6A 250VAC Male | Distrelec |
Power Entry Mod R/A EEA Series 6A Pnl Mo | RS |
Power Line Filter 6A 250VAC PC Pins Flange Mount | Avnet America |
6EEAP=F7651 S0 | Farnell |
6Eeap=F7651 S0 |Amp Te Connectivity 6609000-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6609000-9?
Additional datasheets, footprints and schematics for 6609000-9 are listed on our Part Details page. You can also find images and similar parts to 6609000-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609000-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609000-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609000-9 fall under?
The 6609000-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609000-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609000-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609000-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609000-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Avnet America have stock available or on a lead time for 6609000-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609000-9 often in real-time on the comparison pages.
What if I can't find stock of 6609000-9?
You can fill out our help required form which you can use to request a quote for 6609000-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.