Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Frequency Range | 15Hz to 400Hz |
---|---|
Voltage Measuring Range AC | 40V to 600V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
External Height | 130mm |
External Width | 69mm |
Weight | 170g |
RoHS Compliant | Yes |
Phase Rotation Meter, 15-400Hz | Newark Electronics |
Where can I find additional details, specifications and documents for a 6609?
Additional datasheets, footprints and schematics for 6609 are listed on our Part Details page. You can also find images and similar parts to 6609 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609 fall under?
The 6609 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Phase Sequence / Rotation Testers.
Can I view similar or alternative parts?
You can view similar parts to 6609 when available in the Phase Sequence / Rotation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6609 have stock available?
Authorised distributors including Carlton-Bates, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6609.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609 often in real-time on the comparison pages.
What if I can't find stock of 6609?
You can fill out our help required form which you can use to request a quote for 6609 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.