Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Plating Material | Silver |
Contact Termination Area Plating | Silver |
Terminal Design | Solid |
Overall Length | 16.51mm, .65in |
Wire Size | .12 – .15mm², 26AWG |
Plating Thickness | 200µin, 5µm |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 1 |
Packaging | Package |
Product Type | Taper Pin |
Connector System | Cable-to-Board |
Terminal Style | Pin |
Connector & Contact Terminates To | Wire & Cable |
Contact Termination Base Material | Brass Alloy |
Where can I find additional details, specifications and documents for a 66058-2?
Additional datasheets, footprints and schematics for 66058-2 are listed on our Part Details page. You can also find images and similar parts to 66058-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66058-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66058-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66058-2 fall under?
The 66058-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 66058-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66058-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66058-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66058-2 have stock available?
There is no stock from authorised distributors for 66058-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66058-2 often in real-time on the comparison pages.
What if I can't find stock of 66058-2?
You can fill out our help required form which you can use to request a quote for 66058-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.