Status: | Unknown |
---|---|
Series: | 660 Series |
RoHS: | Unknown |
No distributors results available
LED Colour | Amber |
---|---|
Operating Voltage | 48V |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 100mcd |
IP / NEMA Rating | IP67 |
Product Range | 660 Series |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage | 48V |
Where can I find additional details, specifications and documents for a 660-308-64-40?
Additional datasheets, footprints and schematics for 660-308-64-40 are listed on our Part Details page. You can also find images and similar parts to 660-308-64-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 660-308-64-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 660-308-64-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 660-308-64-40 fall under?
The 660-308-64-40 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 660-308-64-40 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 660-308-64-40 you can contact the distributor directly for product support, shipping queries etc.
Is the 660-308-64-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 660-308-64-40 have stock available?
There is no stock from authorised distributors for 660-308-64-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 660-308-64-40 often in real-time on the comparison pages.
What if I can't find stock of 660-308-64-40?
You can fill out our help required form which you can use to request a quote for 660-308-64-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.