Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Crimp Type | Compression |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Contact Base Material | Copper Alloy |
Barrel Type | Closed |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.1in, 27.94mm |
Accepts Wire Insulation Diameter Range | .23in, 5.84mm |
Wire Insulation Support | Without |
Barrel Color | Yellow |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Tab,pidg Termi-Bk 12-10 Rohs Compliant: Yes |Amp Te Connectivity 66025-6 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG Tab 27.94mm 7.62mm Tin Loose Piece | Avnet America |
Tab, PIDG Termi-Bk 12-10 | TE Connectivity 66025-6 | RS Americas |
Where can I find additional details, specifications and documents for a 66025-6?
Additional datasheets, footprints and schematics for 66025-6 are listed on our Part Details page. You can also find images and similar parts to 66025-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66025-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66025-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66025-6 fall under?
The 66025-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 66025-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66025-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66025-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66025-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66025-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66025-6 often in real-time on the comparison pages.
What if I can't find stock of 66025-6?
You can fill out our help required form which you can use to request a quote for 66025-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.