Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$141.11
|
No stock
|
Buy Now |
Accessory Type | Rack Mount Kit |
---|---|
For Use With | Keysight 66001A Modular Power System Keyboard |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 66002A?
Additional datasheets, footprints and schematics for 66002A are listed on our Part Details page. You can also find images and similar parts to 66002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66002A fall under?
The 66002A is listed under Test Equipment > Test Equipment Accessories > Rack Mount Kits.
Can I view similar or alternative parts?
You can view similar parts to 66002A when available in the Rack Mount Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66002A you can contact the distributor directly for product support, shipping queries etc.
Is the 66002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66002A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 66002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66002A often in real-time on the comparison pages.
What if I can't find stock of 66002A?
You can fill out our help required form which you can use to request a quote for 66002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.