Status: | Unknown |
---|---|
Series: | 6600 Series |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.82
|
437
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
16,733
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
437
in stock
|
Buy Now | |
element14
from US$4.62
|
437
in stock
|
Buy Now | |
Carlton-Bates
from US$35.70
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.51
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$42.45
|
4
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | 6600 Series |
Contact Current Max | 10A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Status: | Unknown |
---|---|
Series: | 6600 Series |
RoHS: | Compliant |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | 6600 Series |
Contact Current Max | 10A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 6600?
Additional datasheets, footprints and schematics for 6600 are listed on our Part Details page. You can also find images and similar parts to 6600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6600 fall under?
The 6600 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6600 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6600 you can contact the distributor directly for product support, shipping queries etc.
Is the 6600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6600 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 6600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6600 often in real-time on the comparison pages.
What if I can't find stock of 6600?
You can fill out our help required form which you can use to request a quote for 6600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.