Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$207.39
|
No stock
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | - |
Kit Contents | Power Supply ST6 Iron Stand Solder Iron with Silicone Heat-Resistant Cable 2.3mm bit |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING STATION, 50W, 230V, UK | Farnell |
Where can I find additional details, specifications and documents for a 660-TC?
Additional datasheets, footprints and schematics for 660-TC are listed on our Part Details page. You can also find images and similar parts to 660-TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 660-TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 660-TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 660-TC fall under?
The 660-TC is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 660-TC when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 660-TC you can contact the distributor directly for product support, shipping queries etc.
Is the 660-TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 660-TC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 660-TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 660-TC often in real-time on the comparison pages.
What if I can't find stock of 660-TC?
You can fill out our help required form which you can use to request a quote for 660-TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.