Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.05
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
50
in stock
|
Buy Now | |
Distrelec
from US$5.47
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.41
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
5
in stock
|
Buy Now | |
element14
from US$6.81
|
5
in stock
|
Buy Now | |
Farnell
from US$4.95
|
5
in stock
|
Buy Now | |
RS Americas
from US$6.09
|
1
in stock
|
Buy Now |
Accessory Type | Tip |
---|---|
For Use With | 4mm Test Probes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Red short-reach rigid pluggable probe | RS |
Stäubli Electrical Connectors Safety test probe ø 4 mm Red | Distrelec |
Test Probe, Spring, 4Mm, Red, 32A | Newark Electronics |
TEST PROBE, SPRING, 4MM, RED, 32A | element14 |
4 mm safety test probe red | Staubli 66.9112-22 | RS Americas |
Where can I find additional details, specifications and documents for a 66.9112-22?
Additional datasheets, footprints and schematics for 66.9112-22 are listed on our Part Details page. You can also find images and similar parts to 66.9112-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9112-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9112-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9112-22 fall under?
The 66.9112-22 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66.9112-22 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9112-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9112-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9112-22 have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 66.9112-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9112-22 often in real-time on the comparison pages.
What if I can't find stock of 66.9112-22?
You can fill out our help required form which you can use to request a quote for 66.9112-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.