Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.76
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$35.30
|
71
in stock
|
Buy Now | |
element14
from US$38.59
|
15
in stock
|
Buy Now | |
Farnell
from US$26.32
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.65
|
1
in stock
|
Buy Now | |
RS Americas
from US$36.97
|
-
|
Buy Now | |
Distrelec
from US$33.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | Bent Pointed |
Overall Length | 140mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 140mm |
TWEEZER, HIGH PRECISION | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Curve, Pointed |
Overall Length | 140mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tweezer, Veryfine/Curved, 140Mm | Newark Electronics |
Tweezers | Transfer Multisort Elektronik |
Weller Erem Tweezers Precision Stainless Steel 50° Angled / Pointed 140mm | Distrelec |
EREM Pinzette 0221034400 | Boersig |
Where can I find additional details, specifications and documents for a 65A SA?
Additional datasheets, footprints and schematics for 65A SA are listed on our Part Details page. You can also find images and similar parts to 65A SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65A SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65A SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65A SA fall under?
The 65A SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 65A SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65A SA you can contact the distributor directly for product support, shipping queries etc.
Is the 65A SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65A SA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 65A SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65A SA often in real-time on the comparison pages.
What if I can't find stock of 65A SA?
You can fill out our help required form which you can use to request a quote for 65A SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.