Status: | Unknown |
---|---|
Series: | Mini-PV 65846 Series |
RoHS: | Unknown |
Prices starting from US$2.39
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65846 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Wire-Board Connector Receptacle 40 Position, 2.54Mm | Newark Electronics |
Connector Housing, FCI Mini-PV 65846, Receptacle, 40 Ways, 2.54 mm | Avnet America |
MINI LATCH HSG .100X.100-CC POL | Amphenol FCI (Amphenol CS) 65846024LF | RS Americas |
BERGCON HOUSING 2X20 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 65846-024LF?
Additional datasheets, footprints and schematics for 65846-024LF are listed on our Part Details page. You can also find images and similar parts to 65846-024LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-024LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-024LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-024LF fall under?
The 65846-024LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-024LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-024LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-024LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65846-024LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 65846-024LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-024LF often in real-time on the comparison pages.
What if I can't find stock of 65846-024LF?
You can fill out our help required form which you can use to request a quote for 65846-024LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.