Status: | Unknown |
---|---|
Series: | Mini-PV 65846 Series |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.82
|
399
in stock
|
Buy Now | |
TTI Europe
from US$2.60
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
399
in stock
|
Buy Now | |
element14
from US$2.83
|
399
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$3.40
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65846 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
MINI PV RECEPT HSG POLARIZED | TTI Europe |
Connector Housing, Rcpt, 26Pos, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65846-019LF | Newark Electronics |
CONNECTOR HOUSING, RCPT, 26POS, 2.54MM | element14 |
Conn Housing RCP 26 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
MINI LATCH HSG DR POL | Amphenol FCI (Amphenol CS) 65846019LF | RS Americas |
Where can I find additional details, specifications and documents for a 65846-019LF?
Additional datasheets, footprints and schematics for 65846-019LF are listed on our Part Details page. You can also find images and similar parts to 65846-019LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-019LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-019LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-019LF fall under?
The 65846-019LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-019LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-019LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-019LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65846-019LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 65846-019LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-019LF often in real-time on the comparison pages.
What if I can't find stock of 65846-019LF?
You can fill out our help required form which you can use to request a quote for 65846-019LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.