Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65846 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
366
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
4,632
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
1,081
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
738
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
385
in stock
|
Buy Now | |
element14
from US$1.12
|
366
in stock
|
Buy Now | |
PEI-Genesis
from US$0.56
|
287
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 65846 |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65846 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
MINI LATCH HSG .100X.100 | Heilind Electronics |
Wire-Board Connector Receptacle 12 Position, 2.54Mm | Newark Electronics |
MINI PV RECEPT HSG POLARIZED | TTI Europe |
Conn Rect Hsg Recept 12 Pos 2.54mm 36-22 AWG Mini-PV 2-Row Polarized | Amphenol FCI (Amphenol CS) 65846-017LF | RS Americas |
CONNECTOR HOUSING, RCPT, 12POS, 2.54MM | element14 |
PV HOUSINGS | PEI-Genesis |
Connector Housing, FCI Mini-PV 65846, Receptacle, 12 Ways, 2.54 mm | Avnet America |
Where can I find additional details, specifications and documents for a 65846-017LF?
Additional datasheets, footprints and schematics for 65846-017LF are listed on our Part Details page. You can also find images and similar parts to 65846-017LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-017LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-017LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-017LF fall under?
The 65846-017LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-017LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-017LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-017LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65846-017LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, TTI Europe and RS Americas have stock available or on a lead time for 65846-017LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-017LF often in real-time on the comparison pages.
What if I can't find stock of 65846-017LF?
You can fill out our help required form which you can use to request a quote for 65846-017LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.