Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65846 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
625
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,234
in stock
|
Buy Now | |
element14
from US$0.21
|
1,234
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,234
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
57
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 65846 |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65846 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
BERGCON HOUSING 2X03 POS | TTI Europe |
Connector Housing, Rcpt, 6Pos, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65846-015LF | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM | element14 |
6 Position Rectangular Housing Connector Receptacle Black 0.100 (2.54mm)" | Future Electronics |
MINI LATCH HSG DR POL | RS |
MINI LATCH HSG DR POL | Heilind Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 65846-015LF?
Additional datasheets, footprints and schematics for 65846-015LF are listed on our Part Details page. You can also find images and similar parts to 65846-015LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-015LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-015LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-015LF fall under?
The 65846-015LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-015LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-015LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-015LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65846-015LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 65846-015LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-015LF often in real-time on the comparison pages.
What if I can't find stock of 65846-015LF?
You can fill out our help required form which you can use to request a quote for 65846-015LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.