65846-012LF Connectors by Amphenol

CONN HOUSING RCPT 50POS 2ROW 2.54MM

Status: Unknown
Series: Mini-PV 65846 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.70

Distributor Stock
Logo for Newark
Newark
from US$4.21
250
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.93
250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.67
250
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$4.69
111
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$2.70
39
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$4.69
37
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.46
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.53
-
Buy Now
Logo for Farnell
Farnell
from US$6.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 50Contacts
Gender Receptacle
Product Range Mini-PV 65846 Series
Contact Termination Type -
No. of Rows 2Rows
Contact Plating -
Contact Material -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Mini Latch Hsg .100X.100 |Amphenol Communications Solutions 65846-012LF | Newark Electronics
Headers&Wire Housings HSG .100 POL 50POS. | Rapid Electronics
MINI LATCH HSG .100X.100 | Heilind Electronics
PV HOUSINGS | PEI-Genesis
MINI LATCH HSG .100X.100 | Amphenol FCI (Amphenol CS) 65846012LF | RS Americas
BASICS+ MINI-PV DOUBLE ROW | TTI Europe
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 65846-012LF?

Additional datasheets, footprints and schematics for 65846-012LF are listed on our Part Details page. You can also find images and similar parts to 65846-012LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 65846-012LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-012LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 65846-012LF fall under?

The 65846-012LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 65846-012LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-012LF you can contact the distributor directly for product support, shipping queries etc.

Is the 65846-012LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 65846-012LF have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and PEI-Genesis have stock available or on a lead time for 65846-012LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 65846-012LF often in real-time on the comparison pages.

What if I can't find stock of 65846-012LF?

You can fill out our help required form which you can use to request a quote for 65846-012LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay