Status: | Unknown |
---|---|
Series: | Mini-PV 65846 Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
1,602
in stock
|
Buy Now | |
element14
from US$1.12
|
1,602
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
108
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
84
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
76
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
70
in stock
|
Buy Now | |
Conrad
from US$2.87
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65846 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
RECEPTACLE, WIRE TO BOARD, CRIMP, 22AWG | element14 |
BERGCON HOUSING 2X05 POS | TTI Europe |
MINI LATCH HSG DR POL | Heilind Electronics |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
Headers&Wire Housings HSG .100 POL | Rapid Electronics |
Connector receptacle 2.54x2.54mm centerline crimp-to-wire pv double polarize | Amphenol FCI (Amphenol CS) 65846-010LF | RS Americas |
Plug | Transfer Multisort Elektronik |
10 Position 2 Row 2.54 mm Pitch Housings Receptacle Connector | Future Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65846-010LF?
Additional datasheets, footprints and schematics for 65846-010LF are listed on our Part Details page. You can also find images and similar parts to 65846-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-010LF fall under?
The 65846-010LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-010LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-010LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65846-010LF have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Heilind Electronics and Newark Electronics have stock available or on a lead time for 65846-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-010LF often in real-time on the comparison pages.
What if I can't find stock of 65846-010LF?
You can fill out our help required form which you can use to request a quote for 65846-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.