Status: | Unknown |
---|---|
Series: | Mini-PV 65846 Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
624
in stock
|
Buy Now | |
element14
from US$1.70
|
624
in stock
|
Buy Now | |
PEI-Genesis
from US$0.90
|
414
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
256
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
256
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
125
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65846 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Wire-Board Connector Receptacle 18 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 18 POSITION, 2.54MM | element14 |
PV HOUSINGS | PEI-Genesis |
18P RECEPT HOUSING POLARIZED | Rapid Electronics |
Conn Rect Hsg Recept 18 Pos 2.54mm 36-22 AWG Mini-PV 2-Row Polarized | Amphenol FCI (Amphenol CS) 65846-008LF | RS Americas |
Connector Housing, FCI Mini-PV 65846, Receptacle, 18 Positions, 2.54 mm | Avnet America |
Where can I find additional details, specifications and documents for a 65846-008LF?
Additional datasheets, footprints and schematics for 65846-008LF are listed on our Part Details page. You can also find images and similar parts to 65846-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-008LF fall under?
The 65846-008LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-008LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65846-008LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, PEI-Genesis and Rapid Electronics have stock available or on a lead time for 65846-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-008LF often in real-time on the comparison pages.
What if I can't find stock of 65846-008LF?
You can fill out our help required form which you can use to request a quote for 65846-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.