Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65846 |
RoHS: | Compliant |
Prices starting from US$4.33
Product Range | FCI Mini-PV 65846 |
---|---|
Gender | Receptacle |
No. of Positions | 54Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65846 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
MINI LATCH HSG DR POL | Heilind Electronics |
Wire-Board Connector Receptacle 54 Position, 2.54Mm | Newark Electronics |
MINI LATCH HSG DR POL | Amphenol FCI (Amphenol CS) 65846005LF | RS Americas |
WIRE TO BOAR MINI LATCHING | TTI Europe |
Conn Housing RCP 54 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65846-005LF?
Additional datasheets, footprints and schematics for 65846-005LF are listed on our Part Details page. You can also find images and similar parts to 65846-005LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-005LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-005LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-005LF fall under?
The 65846-005LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-005LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-005LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-005LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65846-005LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 65846-005LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-005LF often in real-time on the comparison pages.
What if I can't find stock of 65846-005LF?
You can fill out our help required form which you can use to request a quote for 65846-005LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.