Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65846 |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.79
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
166
in stock
|
Buy Now | |
Chip One Stop
from US$5.02
|
100
in stock
|
Buy Now | |
Conrad
from US$7.03
|
36
in stock
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
RS Americas
from US$4.15
|
-
|
Buy Now | |
Farnell
from US$3.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 65846 |
---|---|
Gender | Receptacle |
No. of Positions | 44Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65846 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
Headers&Wire Housings HSG .100 POL 44POS. | Rapid Electronics |
Wire-Board Connector Receptacle 44 Position, 2.54Mm | Newark Electronics |
Connector Housing, FCI Mini-PV 65846, Receptacle, 44 Positions, 2.54 mm | Avnet America |
MINI LATCH HSG DR POL | Amphenol FCI (Amphenol CS) 65846004LF | RS Americas |
Where can I find additional details, specifications and documents for a 65846-004LF?
Additional datasheets, footprints and schematics for 65846-004LF are listed on our Part Details page. You can also find images and similar parts to 65846-004LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-004LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-004LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-004LF fall under?
The 65846-004LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-004LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-004LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-004LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65846-004LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Conrad, Newark Electronics and Avnet America have stock available or on a lead time for 65846-004LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-004LF often in real-time on the comparison pages.
What if I can't find stock of 65846-004LF?
You can fill out our help required form which you can use to request a quote for 65846-004LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.