Status: | Unknown |
---|---|
Series: | FCI Clincher Series |
RoHS: | Compliant |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.82
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$3.65
|
244
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
244
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
element14
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$1.75
|
-
|
Buy Now | |
Farnell
from US$2.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 17Contacts |
Gender | Receptacle |
Product Range | FCI Clincher Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
FFC&FPC Connectors CLINCHER RECPT 17POS | Rapid Electronics |
Wire To Board, Receptacle, 17 Position, 1Row | Newark Electronics |
Conn Clincher RCP 17 POS 2.54mm IDT ST Cable Mount Tray | Avnet America |
Conn | RS Americas |
SOCKET, IDC, PLANAR, 17WAY | element14 |
CLINCHER | TTI Europe |
Where can I find additional details, specifications and documents for a 65801-017LF?
Additional datasheets, footprints and schematics for 65801-017LF are listed on our Part Details page. You can also find images and similar parts to 65801-017LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65801-017LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65801-017LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65801-017LF fall under?
The 65801-017LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65801-017LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65801-017LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65801-017LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65801-017LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 65801-017LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65801-017LF often in real-time on the comparison pages.
What if I can't find stock of 65801-017LF?
You can fill out our help required form which you can use to request a quote for 65801-017LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.