Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$162.54
Material | Glass-Filled Thermoplastic |
---|---|
Rear Grommet | Without |
Guide Pin | Without |
Shield Plating Material | Nickel over Copper |
Shield Material | Steel |
Floating Bushings | Without |
Shell Material | Die Cast Zinc |
Number of Boardlocks | 4 |
Keying | Y |
Number of Positions | 260 |
Connector Configuration | Rectangular |
Preloaded | Yes |
Coaxial Socket | Without |
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Number of Signal Positions | 260 |
Number of Power Positions | 0 |
Number of Rows | 4 |
Contact Transmits (Typical) | Signal |
Contact Plating Material | Gold Over Nickel |
Contact Current Rating (Max) | .5A |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Configuration | Posted |
Signal Contact Material | Copper Alloy |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Contact Style | Vertical |
PCB Thickness (Recommended) | 1.6 – 2.0mm, .063 – .079in |
Operating Voltage | 100VDC, 100VAC |
AWG < 0 | No |
Housing Material | Die Cast Zinc |
Centerline (Pitch) | .031in |
Housing Frame Plating Material | Nickel |
Housing Color | Natural, Black |
Marked | No |
Circuit Identification Feature | Without |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Lock Type | Positive Lock |
PCB Mount Retention | With |
Mounting Hole Diameter | .6mm, .0236in |
Mounting Hardware | Without |
Lock Lever Material | Stainless Steel |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Retention Type | Mounting Hole |
Mating Hardware | Quick Disconnect |
Flange | Without |
Mating Retention Type | Locking Latch |
Mounting Hole Thread Size | M3 |
Mounting Angle | Vertical |
PCB Mount Alignment | Without |
Mounting Holes | With |
Halogen Free | Yes |
For Use With | Standard Connectors |
Assembly Integration Feature | Without |
Packaging Quantity | 30 |
Packaging Method | Tray |
Grade | Commercial |
Shielded | Yes |
Insertion Force | Zero |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shape | Rectangular |
Connector Style | Receptacle |
Boxmount | No |
Connector System | Wire-to-Board |
Prewired | No |
Product Type | Connector |
Connector Type | Connector Assembly |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Style | Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | .13in, 3.3mm |
Connection Type | Connector Assembly |
High Temperature Header | No |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Power Conn, Rcpt, 260Pos, 4Rows, 0.8Mm | Newark Electronics |
Conn Wire to Board SKT 260 POS 0.8mm Solder ST Thru-Hole | Avnet Abacus |
Standard Card Edge Connectors Wire to Board SKT 260 POS 0.8mm Thru-Hole | Future Electronics |
WTB CONNECTOR, RCPT, 260POS, 4ROW | element14 |
Standard Card Edge Connectors TC-ZIF REC ASSY 260P | Sager |
Where can I find additional details, specifications and documents for a 6565204-1?
Additional datasheets, footprints and schematics for 6565204-1 are listed on our Part Details page. You can also find images and similar parts to 6565204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6565204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6565204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6565204-1 fall under?
The 6565204-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6565204-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6565204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6565204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6565204-1 have stock available?
Authorised distributors including Newark Electronics, Avnet Abacus, Future Electronics, Avnet America and element14 have stock available or on a lead time for 6565204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6565204-1 often in real-time on the comparison pages.
What if I can't find stock of 6565204-1?
You can fill out our help required form which you can use to request a quote for 6565204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.