Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rear Grommet | Without |
---|---|
Guide Pin | Without |
Material | Glass-Filled Thermoplastic |
Shell Material | Die Cast Zinc |
Floating Bushings | Without |
Shell Plating Material | Nickel |
Number of Boardlocks | 4 |
Keying | Y |
Number of Positions | 260 |
Connector Configuration | Rectangular |
PCB Mount Orientation | Horizontal |
Preloaded | Yes |
Coaxial Socket | Without |
Panel Gasket | Without |
Number of Signal Positions | 260 |
Number of Power Positions | 0 |
Number of Rows | 4 |
Contact Transmits (Typical) | Signal |
Contact Configuration | SMT Lead |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Style | Solder Lead |
Signal Contact Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Plating Material | Gold Over Nickel |
PCB Thickness (Recommended) | .063in, 1.6 – 2.0mm |
UL Voltage Rating | 600VDC, 250VAC |
Operating Voltage | 100VDC, 100VAC |
AWG < 0 | No |
Housing Color | Black |
Centerline (Pitch) | .031in |
Housing Material | Nylon Resin |
Circuit Identification Feature | Without |
Marked | No |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Mounting Angle | Vertical |
Mating Hardware | Quick Disconnect |
Mating Retention Type | Locking Latch |
Mounting Hole Thread Size | M3 |
Lock Lever Material | Stainless Steel |
Mounting Holes | With |
Lock Type | Positive Lock |
PCB Mount Alignment | Without |
Mounting Hole Diameter | .0433in, 1.1mm |
Mounting Hardware | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
Flange | Without |
Halogen Free | Yes |
For Use With | Standard Connectors |
Assembly Integration Feature | Without |
Packaging Quantity | 30 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Shape | Rectangular |
Grade | Commercial |
Connector Type | Header |
Strain Relief | Without |
Product Style | Assembly |
Prewired | No |
Header Type | Unshrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Boxmount | No |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Zero |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Printed Circuit Board | Solder |
Termination Post Length | .1488in, 3.78mm |
Connection Type | Connector Assembly |
High Temperature Header | No |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Backplane Connector, Header, 260P, 4Row | Newark Electronics |
TC Series 260 Position Pre-loaded Wire-to-Board Plug Header | Future Electronics |
Conn Rectangular M 260 POS 0.8mm Solder ST SMD | Avnet America |
Status: | Unknown |
---|---|
Series: | S200 Series |
RoHS: | Unknown |
Pitch Spacing | 0.8mm |
---|---|
No. of Contacts | 260Contacts |
Gender | Header |
Product Range | S200 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6565199-1?
Additional datasheets, footprints and schematics for 6565199-1 are listed on our Part Details page. You can also find images and similar parts to 6565199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6565199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6565199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6565199-1 fall under?
The 6565199-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6565199-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6565199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6565199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6565199-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6565199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6565199-1 often in real-time on the comparison pages.
What if I can't find stock of 6565199-1?
You can fill out our help required form which you can use to request a quote for 6565199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.