| Status: | Unknown |
|---|---|
| Series: | 656 Series |
| RoHS: | Unknown |
Prices starting from US$0.71
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.75
|
18,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.71
|
10,382
in stock
|
Buy Now |
|
TTI Americas
from US$0.75
|
4,700
in stock
|
Buy Now |
|
TTI Asia
from US$0.77
|
2,600
in stock
|
Buy Now |
|
RS
from US$1.66
|
1,360
in stock
|
Buy Now |
|
Maritex
from US$1.04
|
1,000
in stock
|
Buy Now |
|
Micros
from US$1.31
|
100
in stock
|
Buy Now |
|
RS Americas
from US$1.47
|
96
in stock
|
Buy Now |
|
TME
from US$1.19
|
56
in stock
|
Buy Now |
|
Newark Electronics
from US$0.94
|
52
in stock
|
Buy Now |
|
CoreStaff
from US$0.90
|
50
in stock
|
Buy Now |
|
Chip One Stop
from US$1.25
|
45
in stock
|
Buy Now |
|
Rutronik
from US$1.05
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$1.45
|
0
in stock
|
Buy Now |
| Buy Now |
| Fuse Holder Type | PCB Fuse Holder |
|---|---|
| Fuse Current | 10A |
| Fuse Size Held | 5mm x 20mm |
| Holder Terminals | Solder Lug |
| No. of Fuses | 1Fuses |
| Product Range | 656 Series |
| Voltage Rating VAC | 250V |
| Voltage Rating V DC | 250V |
| Fuse Size Metric | 5mm x 20mm |
| FUSEHOLDER 10AMP 250V | TTI Europe |
| Copper Alloy Tin Through Hole Fuse Block | Future Electronics |
| FUSE BLOCK - 5X20MM | TTI Americas |
| 5x20mm Fuseholder 10A 250V | RS |
| Fuse holder | Micros |
| FUSE HOLDER, 10A, BASE MOUNT, FOR MINI 250 V | RS Americas |
| Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
| PC FUSE Block holder 5x20 IEC | Rutronik |
Where can I find additional details, specifications and documents for a 65600001009?
Additional datasheets, footprints and schematics for 65600001009 are listed on our Part Details page. You can also find images and similar parts to 65600001009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65600001009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65600001009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65600001009 fall under?
The 65600001009 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 65600001009 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65600001009 you can contact the distributor directly for product support, shipping queries etc.
Is the 65600001009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65600001009 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TTI Americas, TTI Asia and RS have stock available or on a lead time for 65600001009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65600001009 often in real-time on the comparison pages.
What if I can't find stock of 65600001009?
You can fill out our help required form which you can use to request a quote for 65600001009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.