Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Relay Specialties
from US$0.56
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.93
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 2500h |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Incandescent |
---|---|
Lamp Base Type | Miniature Wedge |
Input Power | - |
Input Voltage | 28V |
Product Range | - |
LAMP, MINIATURE, T-3 1/4, WEDGE BASE, 28.00 VOLTS, 0.06 AMPS | EIKO 656 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 2500h |
RoHS Compliant | Yes |
CML LAMPS - LAMP TYPE | Relay Specialties |
Lamp, Wedge, T-3 1/4, 28V | Newark Electronics |
Miniature Lamp, 1.70W, 28V, T-3 1/4, Wedge Base, 2500 hrs | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 0.62 |
Average Bulb Life | 2500h |
Current Rating | 60mA |
Lead Style | Wedge |
Length | 26.8mm |
Power Rating | 1.68W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 656?
Additional datasheets, footprints and schematics for 656 are listed on our Part Details page. You can also find images and similar parts to 656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 656 fall under?
The 656 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 656 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 656 you can contact the distributor directly for product support, shipping queries etc.
Is the 656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 656 have stock available?
Authorised distributors including Relay Specialties, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 656 often in real-time on the comparison pages.
What if I can't find stock of 656?
You can fill out our help required form which you can use to request a quote for 656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.