Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
9
in stock
|
Buy Now | |
TE Store
from US$3.62
|
7,282
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
5,472
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
3,672
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
1,800
in stock
|
Buy Now | |
Farnell
from US$1.40
|
1,530
in stock
|
Buy Now | |
element14
from US$1.49
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
230
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
53
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle, Horizontal |
Number of Positions | 10 |
Number of Rows | 2 |
Stackable | Yes |
Contact Shape & Form | Short Point |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
コネクタの高さ | 6.05mm |
Connector Height | 6.05mm, .238in |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | 6.50 [.256] minimum positive pin stop to prevent shorting between rows., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 45 |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard, High |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
10 MODII HORZ DR CE EESS .100 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Horizontal Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board | PCB Header & Receptacle | Part Number: 6-5535512-4 | Internal Number: 6-5535512-4 | TE Connectivity | TE Store |
Headers&Wire Housings REC 2X10P R/A T/H | Rapid Electronics |
TE Connectivity - AMP PCB Conn 10 MODII HORZ DR CE EESS .100 | Distrelec |
CONN, R/A RCPT, 10POS, 2ROW, TH | Farnell |
CONN, R/A RCPT, 10POS, 2ROW, 2.54MM | element14 |
Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Socket Strip SKT 10 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Receptacle 10 way socket AmpModu | RS |
AMPMODU 10 Position Dual Row 2.54 mm Pitch Right Angle MOD II Receptacle | Future Electronics |
10 MODII HORZ DR CE EESS .100 | TE Connectivity 6-5535512-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod II Series |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 7.87mm |
Where can I find additional details, specifications and documents for a 6-5535512-4?
Additional datasheets, footprints and schematics for 6-5535512-4 are listed on our Part Details page. You can also find images and similar parts to 6-5535512-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-5535512-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-5535512-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-5535512-4 fall under?
The 6-5535512-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-5535512-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5535512-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-5535512-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-5535512-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-5535512-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-5535512-4 often in real-time on the comparison pages.
What if I can't find stock of 6-5535512-4?
You can fill out our help required form which you can use to request a quote for 6-5535512-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.