Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sign Type | Warning |
---|---|
Sign Legend | Danger Do Not Operate |
Sign Material | Polyester |
External Height | 146mm |
External Width | 76.2mm |
Sign Colour | Black / Red on White |
RoHS Compliant | Yes |
Lockout Tag, Polyester, 146Mm, White | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 8 Pcs of 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16" Sockets and Carry Case |
---|---|
RoHS Compliant | NA |
3/8" Drive Deep Socket Wrench Set, 8 Pc | Klein Tools 65502 | RS Americas |
Socket, Assortment | Carlton-Bates |
Where can I find additional details, specifications and documents for a 65502?
Additional datasheets, footprints and schematics for 65502 are listed on our Part Details page. You can also find images and similar parts to 65502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65502 fall under?
The 65502 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 65502 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65502 you can contact the distributor directly for product support, shipping queries etc.
Is the 65502 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65502 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 65502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65502 often in real-time on the comparison pages.
What if I can't find stock of 65502?
You can fill out our help required form which you can use to request a quote for 65502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.