Status: | Unknown |
---|---|
Series: | TERMI POINT Series |
RoHS: | Unknown |
Prices starting from US$638.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$730.94
|
No stock
|
Buy Now | |
TE Store
from US$733.65
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$709.77
|
9
in stock
|
Buy Now | |
Boersig
from US$744.81
|
8
in stock
|
Buy Now | |
RS
from US$669.55
|
7
in stock
|
Buy Now | |
Distrelec
from US$686.51
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$759.46
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$768.00
|
2
in stock
|
Buy Now | |
Conrad
from US$855.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$638.26
|
-
|
Buy Now | |
RS Americas
from US$897.10
|
-
|
Buy Now | |
element14
from US$766.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Service Tool |
---|---|
For Use With | AMP TERMI POINT Series Clip Terminals |
Product Range | TERMI POINT Series |
SVHC | No SVHC (07-Jul-2017) |
SERVICE TOOL MAXI TERMI POINT Tool Grade: Service Tooling Power Technology Type: Manual Tooling Type: Hand Tool Service Tooling Manual Hand Tool | Hand Crimping Tool | Part Number: 654632-1 | Internal Number: 654632-1 | Alias Number: AMPS-0-0654632-1 | TE Connectivity | TE Store |
Other Tools SERVICE TOOL MAXI TERMI POINT | Rapid Electronics |
SERVICE TOOL MAXI TERMI POINT | Boersig |
SERVICE TOOL MAXI TERMI POINT Hand Crimp | RS |
TE Connectivity Insulation Displacement Tool 24 ... 20AWG 146mm | Distrelec |
Service Tool, Clip Terminal | Newark Electronics |
SERVICE TOOL, CLIP TERMINAL | Farnell |
Service tool for Maxi TERMI-POINT.This text is machine translated. | Conrad |
Service Tool For 0.031 | Avnet America |
service tool, maxi termi point | TE Connectivity 654632-1 | RS Americas |
Where can I find additional details, specifications and documents for a 654632-1?
Additional datasheets, footprints and schematics for 654632-1 are listed on our Part Details page. You can also find images and similar parts to 654632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 654632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 654632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 654632-1 fall under?
The 654632-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 654632-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 654632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 654632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 654632-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Boersig, RS and Distrelec have stock available or on a lead time for 654632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 654632-1 often in real-time on the comparison pages.
What if I can't find stock of 654632-1?
You can fill out our help required form which you can use to request a quote for 654632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.