Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP Universal MATE-N-LOK Terminals |
Product Range | - |
Crimp Application | 0.2mm² to 1mm² Universal Mate-N-Lock Terminals |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.2mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CRIMP TOOL, 0.2-0.8MM | Farnell |
Matenlok Handtool |Amp Te Connectivity 654148-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 654148-1?
Additional datasheets, footprints and schematics for 654148-1 are listed on our Part Details page. You can also find images and similar parts to 654148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 654148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 654148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 654148-1 fall under?
The 654148-1 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 654148-1 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 654148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 654148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 654148-1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 654148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 654148-1 often in real-time on the comparison pages.
What if I can't find stock of 654148-1?
You can fill out our help required form which you can use to request a quote for 654148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.