Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Colour | White |
---|---|
For Use With | 2 to 32 Ohms |
No. of Switch Steps | 12 |
Power Rating | 216W |
Power Rating RMS | 100W |
Where can I find additional details, specifications and documents for a 65-3635?
Additional datasheets, footprints and schematics for 65-3635 are listed on our Part Details page. You can also find images and similar parts to 65-3635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65-3635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65-3635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65-3635 fall under?
The 65-3635 is listed under Audio / Video > Pro Audio > Volume Controls.
Can I view similar or alternative parts?
You can view similar parts to 65-3635 when available in the Volume Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65-3635 you can contact the distributor directly for product support, shipping queries etc.
Is the 65-3635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65-3635 have stock available?
There is no stock from authorised distributors for 65-3635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65-3635 often in real-time on the comparison pages.
What if I can't find stock of 65-3635?
You can fill out our help required form which you can use to request a quote for 65-3635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.