Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.45
|
No stock
|
Buy Now | |
TE Store
from US$9.14
|
1,724
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$6.53
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.95
|
-
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
RS Americas
from US$6.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 16 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 50µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square, Short Point |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Connector Height | 3.56mm, .14in |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
コネクタの高さ | 3.56mm |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Applied Pressure | Standard |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
16 MODIV VRT SR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 6-535541-4 | Internal Number: 6-535541-4 | TE Connectivity | TE Store |
Headers & Wire Housings Rec 1X16P Vrt T/H |Amp Te Connectivity 6-535541-4 | Newark Electronics |
16 POS 1 ROW AMPMODU MODIV VERT CLOSED TOP ENTRY RECEPTACLE ASSY | Future Electronics |
Conn Socket Strip RCP 16 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Circular Connector, 16 MODIV VRT SR CE 100/115 | TE Connectivity 6-535541-4 | RS Americas |
TE Connectivity - AMP PCB Conn 16 MODIV VRT SR CE 100/115 | Distrelec |
Where can I find additional details, specifications and documents for a 6-535541-4?
Additional datasheets, footprints and schematics for 6-535541-4 are listed on our Part Details page. You can also find images and similar parts to 6-535541-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-535541-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-535541-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-535541-4 fall under?
The 6-535541-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-535541-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-535541-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-535541-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-535541-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 6-535541-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-535541-4 often in real-time on the comparison pages.
What if I can't find stock of 6-535541-4?
You can fill out our help required form which you can use to request a quote for 6-535541-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.