Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 1 |
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 50µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square, Short Point |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
コネクタの高さ | 3.56mm |
Connector Height | 3.56mm, .14in |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 16 |
Applied Pressure | Standard |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
Connector Systems:Board-To-Board | Newark Electronics |
Conn Socket Strip RCP 14 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
AMPMODU 14 Position Single Row 2.54 mm Pitch Vertical MOD IV Receptacle | Future Electronics |
Connector, AMPMODU, 14 Modiv Vrt Sr Ce 100/115 | TE Connectivity 6-535541-2 | RS Americas |
Special Order: 14 MODIV VRT SR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 6-535541-2 | Internal Number: 6-535541-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-535541-2?
Additional datasheets, footprints and schematics for 6-535541-2 are listed on our Part Details page. You can also find images and similar parts to 6-535541-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-535541-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-535541-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-535541-2 fall under?
The 6-535541-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-535541-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-535541-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-535541-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-535541-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and TE Store have stock available or on a lead time for 6-535541-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-535541-2 often in real-time on the comparison pages.
What if I can't find stock of 6-535541-2?
You can fill out our help required form which you can use to request a quote for 6-535541-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.