Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.76
|
474
in stock
|
Buy Now | |
Chip One Stop
from US$4.54
|
474
in stock
|
Buy Now | |
Farnell
from US$6.66
|
392
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$6.43
|
-
|
Buy Now | |
TE Store
from US$12.55
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 32 |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Mating Post Length | .148in, 3.77mm |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.61µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Short Point, Round |
Contact Mating Area Plating Material Thickness | 30µin |
コネクタの高さ | 5.03mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 5.03mm, .198in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
Headers&Wire Housings REC 2X16P VRT T/H | Rapid Electronics |
CONN, RCPT, 32POS, 2ROW, TH | Farnell |
Board-Board Connector Receptacle, 32Way, 2Row | Newark Electronics |
Conn Socket Strip RCP 32 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 32 Modiv Vrt Dr Ce 100/125 | TE Connectivity 6-534998-6 | RS Americas |
Special Order: 32 MODIV VRT DR CE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 32 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 32 | PCB Header & Receptacle | Part Number: 6-534998-6 | Internal Number: 6-534998-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-534998-6?
Additional datasheets, footprints and schematics for 6-534998-6 are listed on our Part Details page. You can also find images and similar parts to 6-534998-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-534998-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-534998-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-534998-6 fall under?
The 6-534998-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-534998-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-534998-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-534998-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-534998-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6-534998-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-534998-6 often in real-time on the comparison pages.
What if I can't find stock of 6-534998-6?
You can fill out our help required form which you can use to request a quote for 6-534998-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.