Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 24 |
Mating Post Length | .148in, 3.77mm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.61µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Short Point, Round |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 5.03mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 18 |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
24 Position 2.54 mm Solder Straight Through Hole Connector Socket | Future Electronics |
24 MODIV VRT DR CE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 6-534998-2 | Internal Number: 6-534998-2 | TE Connectivity | TE Store |
Board-Board Connector Receptacle, 24 Position, 2Row | Newark Electronics |
Conn Socket Strip RCP 24 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 24 Modiv Vrt Dr Ce 100/125 | TE Connectivity 6-534998-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6-534998-2?
Additional datasheets, footprints and schematics for 6-534998-2 are listed on our Part Details page. You can also find images and similar parts to 6-534998-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-534998-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-534998-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-534998-2 fall under?
The 6-534998-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-534998-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-534998-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-534998-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-534998-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6-534998-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-534998-2 often in real-time on the comparison pages.
What if I can't find stock of 6-534998-2?
You can fill out our help required form which you can use to request a quote for 6-534998-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.