Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1195156-7,
653482-000 |
Prices starting from US$14.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.04
|
No stock
|
Buy Now | |
TTI Europe
from US$14.75
|
2,509
in stock
|
Buy Now | |
Distrelec
from US$16.63
|
202
in stock
|
Buy Now | |
Rapid Electronics
from US$20.13
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$19.33
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
23
in stock
|
Buy Now | |
Future Electronics
from US$17.11
|
-
|
Buy Now | |
Avnet America
from US$15.27
|
-
|
Buy Now | |
Avnet Asia
from US$19.86
|
-
|
Buy Now | |
Sager
from US$17.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .276 in, .39 in, 8 mm, 7 mm, 9 mm, 10 mm |
Cable Diameter Range | 5.9 – 15in, 5.9 – 14mm |
Zugelassene Standards | IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF |
Government Qualified | No |
Approved Standards | BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G, IEC 62329-3-101 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps | Rapid Electronics |
Heat Shrink Cable Boots&end Caps |Raychem Te Connectivity 653482-000 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
Connector Accessories Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 202K132-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a 653482-000?
Additional datasheets, footprints and schematics for 653482-000 are listed on our Part Details page. You can also find images and similar parts to 653482-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 653482-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 653482-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 653482-000 fall under?
The 653482-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 653482-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 653482-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 653482-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 653482-000 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 653482-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 653482-000 often in real-time on the comparison pages.
What if I can't find stock of 653482-000?
You can fill out our help required form which you can use to request a quote for 653482-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.