Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
45
in stock
|
Buy Now | |
TE Store
from US$8.72
|
1,403
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
45
in stock
|
Buy Now | |
element14
from US$4.16
|
45
in stock
|
Buy Now | |
Avnet America
from US$2.63
|
30
in stock
|
Buy Now | |
Future Electronics
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$5.88
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 16 |
Stackable | Yes |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square, Short Point |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Connector Height | 3.56mm, .14in |
コネクタの高さ | 3.56mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Top |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 14 |
Packaging Method | Tube, Box & Tube |
Applied Pressure | Standard |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
16 MODII VRT SR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 6-534237-4 | Internal Number: 6-534237-4 | TE Connectivity | TE Store |
Board-To-Board Connector, Ampmodu Mod Iv Series, Through Hole, Receptacle, 16, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 6-534237-4 | Newark Electronics |
CONNECTOR, RECEPTACLE, THT, 16WAY | element14 |
Conn Socket Strip SKT 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Circular Connector, 16 MODII VRT SR CE 100/115 | TE Connectivity 6-534237-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 6-534237-4?
Additional datasheets, footprints and schematics for 6-534237-4 are listed on our Part Details page. You can also find images and similar parts to 6-534237-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-534237-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-534237-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-534237-4 fall under?
The 6-534237-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-534237-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-534237-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-534237-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-534237-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 6-534237-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-534237-4 often in real-time on the comparison pages.
What if I can't find stock of 6-534237-4?
You can fill out our help required form which you can use to request a quote for 6-534237-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.