Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
905
in stock
|
Buy Now | |
Avnet America
from US$2.44
|
905
in stock
|
Buy Now | |
Heilind Electronics
from US$3.89
|
137
in stock
|
Buy Now | |
element14
from US$3.32
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.89
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$3.93
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
6
in stock
|
Buy Now | |
Future Electronics
from US$3.73
|
-
|
Buy Now | |
RS Americas
from US$4.33
|
-
|
Buy Now | |
Distrelec
from US$5.15
|
-
|
Buy Now | |
TE Store
from US$10.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Short Point, Square |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 5.03mm |
Connector Height | .198in, 5.03mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 22 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
Board-Board Connector Receptacle, 20 Position, 2Row | Newark Electronics |
Conn Socket Strip SKT 20 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
20 MODII VRT DR CE 100/115 | Heilind Electronics |
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM | element14 |
Headers&Wire Housings REC 2X10P VRT T/H | Rapid Electronics |
PCB MOUNT 20 POS 2 ROW VERTICAL RECEPTACLE CONNECTOR ASSY | Future Electronics |
Receptacle Assembly, 20, Dual, 2, 750, 12 Milliohms, AMPMODU Mod II Series | TE Connectivity 6-534206-0 | RS Americas |
TE Connectivity - AMP PCB Conn 20 MODII VRT DR CE 100/115 | Distrelec |
20 MODII VRT DR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 6-534206-0 | Internal Number: 6-534206-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 6-534206-0?
Additional datasheets, footprints and schematics for 6-534206-0 are listed on our Part Details page. You can also find images and similar parts to 6-534206-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-534206-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-534206-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-534206-0 fall under?
The 6-534206-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-534206-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-534206-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-534206-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-534206-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 6-534206-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-534206-0 often in real-time on the comparison pages.
What if I can't find stock of 6-534206-0?
You can fill out our help required form which you can use to request a quote for 6-534206-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.