Status: | Unknown |
---|---|
Series: | Flora |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
RS Americas
from US$0.39
|
1,069
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
-
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
element14
from US$2.17
|
-
|
Buy Now | |
Carlton-Bates
from US$2.09
|
-
|
Buy Now | |
Sager
from US$1.52
|
-
|
Buy Now | |
Farnell
from US$2.25
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Product Range | Flora |
RoHS Compliant | Yes |
Battery Sizes Accepted:Coin Cell - 20Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Test Plugs & Test Jacks Banana Plug | Future Electronics |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Plug Hole Dia - Imperial | 0.5" |
---|---|
Plug Hole Dia - Metric | 12.7mm |
Body Material | Steel |
External Diameter | 16.663mm |
Hole Diameter | 12.7mm |
Length | 7.138mm |
RoHS Compliant | Yes |
Hole Plug | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 653?
Additional datasheets, footprints and schematics for 653 are listed on our Part Details page. You can also find images and similar parts to 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 653 fall under?
The 653 is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 653 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 653 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 653 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 653 often in real-time on the comparison pages.
What if I can't find stock of 653?
You can fill out our help required form which you can use to request a quote for 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.